Gowanda Electronics Corp. Fixed Inductors 15M682JLF

Description
FIXED IND 68UH 156MA 3.3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 68UH 156MA 3.3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M682JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M682JLFTR-ND
Fixed Inductors 2639-15M682JLFTR-ND
FIXED IND 68UH 156MA 3.3 OHM TH

FIXED IND 68UH 156MA 3.3 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M682JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details