Gowanda Electronics Corp. Fixed Inductors 15M560KLF

Description
FIXED IND 560NH 1.22A 135 MOHM
Request a Quote Datasheet
Description
FIXED IND 560NH 1.22A 135 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M560KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M560KLFTR-ND
Fixed Inductors 2639-15M560KLFTR-ND
FIXED IND 560NH 1.22A 135 MOHM

FIXED IND 560NH 1.22A 135 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M560KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BPTTE601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details