Gowanda Electronics Corp. Fixed Inductors 15M472J

Description
FIXED IND 47UH 170MA 2.75 OHM TH
Request a Quote Datasheet
Description
FIXED IND 47UH 170MA 2.75 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M472JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M472JTR-ND
Fixed Inductors 2639-15M472JTR-ND
FIXED IND 47UH 170MA 2.75 OHM TH

FIXED IND 47UH 170MA 2.75 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M472JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms
View Details
3 suppliers