FIXED IND 43UH 172MA 2.7 OHM TH
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-15M432JLFTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Core Material | Powdered Iron |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |