Gowanda Electronics Corp. Fixed Inductors 15M330J

Description
FIXED IND 330NH 1.4A 90 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 330NH 1.4A 90 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M330JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M330JTR-ND
Fixed Inductors 2639-15M330JTR-ND
FIXED IND 330NH 1.4A 90 MOHM TH

FIXED IND 330NH 1.4A 90 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M330JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N7 0201DS-7N7XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details