Gowanda Electronics Corp. Fixed Inductors 15M243JLF

Description
FIXED IND 240UH 101MA 7.8 OHM TH
Request a Quote Datasheet
Description
FIXED IND 240UH 101MA 7.8 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M243JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M243JLFTR-ND
Fixed Inductors 2639-15M243JLFTR-ND
FIXED IND 240UH 101MA 7.8 OHM TH

FIXED IND 240UH 101MA 7.8 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M243JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKIH-3237-12D7-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details