Gowanda Electronics Corp. Fixed Inductors 15M221JLF

Description
FIXED IND 2.2UH 435MA 950 MOHM
Request a Quote Datasheet
Description
FIXED IND 2.2UH 435MA 950 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M221JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M221JLFTR-ND
Fixed Inductors 2639-15M221JLFTR-ND
FIXED IND 2.2UH 435MA 950 MOHM

FIXED IND 2.2UH 435MA 950 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M221JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1858208P - RS Components, Ltd.
Specs
Inductance Range 30 microH
Rated DC Current 9200 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-A22A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details