Gowanda Electronics Corp. Fixed Inductors 15M220M

Description
FIXED IND 220NH 1.9A 55 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 220NH 1.9A 55 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M220MTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M220MTR-ND
Fixed Inductors 2639-15M220MTR-ND
FIXED IND 220NH 1.9A 55 MOHM TH

FIXED IND 220NH 1.9A 55 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M220MTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers