Gowanda Electronics Corp. Fixed Inductors 15M220K

Description
FIXED IND 220NH 1.9A 55 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 220NH 1.9A 55 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M220KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M220KTR-ND
Fixed Inductors 2639-15M220KTR-ND
FIXED IND 220NH 1.9A 55 MOHM TH

FIXED IND 220NH 1.9A 55 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M220KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0055uH 250MHz 0.33A Inductor and Choke - 71-0201DS-5N5XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0055 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
800uH 500mA 600V Inductor and Choke - 839-DS1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 800 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers