Gowanda Electronics Corp. Fixed Inductors 15M153KLF

Description
FIXED IND 150UH 114MA 6.05 OHM
Request a Quote Datasheet
Description
FIXED IND 150UH 114MA 6.05 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M153KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M153KLFTR-ND
Fixed Inductors 2639-15M153KLFTR-ND
FIXED IND 150UH 114MA 6.05 OHM

FIXED IND 150UH 114MA 6.05 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M153KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Powdered Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N5 0201DS-5N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - FIT68-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Through-Hole 500uH 2A 250V Inductor and Choke - 839-DKFP-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers