Gowanda Electronics Corp. Fixed Inductors 15M101KLF

Description
FIXED IND 1UH 830MA 290 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 1UH 830MA 290 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15M101KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15M101KLFTR-ND
Fixed Inductors 2639-15M101KLFTR-ND
FIXED IND 1UH 830MA 290 MOHM TH

FIXED IND 1UH 830MA 290 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15M101KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2185JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers