Gowanda Electronics Corp. Fixed Inductors 15A501LF

Description
FIXED IND 5UH 15A 4 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 5UH 15A 4 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-15A501LF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-15A501LF-ND
Fixed Inductors 2639-15A501LF-ND
FIXED IND 5UH 15A 4 MOHM TH

FIXED IND 5UH 15A 4 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-15A501LF-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME2425-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3800 to ? microH
DCR 0.1270 ohms
View Details
2 suppliers
Ground wire choke, open design - DENO - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 2000 to 4000 microH
View Details