Gowanda Electronics Corp. Fixed Inductors 121AT5002HMLF

Description
FIXED IND 50UH 4.77A 30 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 50UH 4.77A 30 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-121AT5002HMLF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-121AT5002HMLF-ND
Fixed Inductors 2639-121AT5002HMLF-ND
FIXED IND 50UH 4.77A 30 MOHM TH

FIXED IND 50UH 4.77A 30 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-121AT5002HMLF-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 400mA Inductor and Choke - 71-0402CS-22NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %)
View Details
CMT8100 Series Common Mode Inductors - CMT-8109 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 30000 to ? microH
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-143-899-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details