Gowanda Electronics Corp. Fixed Inductors 10MG560K

Description
FIXED IND 560NH 545MA 500 MOHM
Request a Quote Datasheet
Description
FIXED IND 560NH 545MA 500 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10MG560KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10MG560KTR-ND
Fixed Inductors 2639-10MG560KTR-ND
FIXED IND 560NH 545MA 500 MOHM

FIXED IND 560NH 545MA 500 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10MG560KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Non-Magnetic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Inductor and Choke - 841-CZP2BFTTE800P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details