Gowanda Electronics Corp. Fixed Inductors 10M913JLF

Description
FIXED IND 910UH 28MA 69 OHM TH
Request a Quote Datasheet
Description
FIXED IND 910UH 28MA 69 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M913JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M913JLFTR-ND
Fixed Inductors 2639-10M913JLFTR-ND
FIXED IND 910UH 28MA 69 OHM TH

FIXED IND 910UH 28MA 69 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M913JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0047 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - RC-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-DKFP-C21C-D347-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details