Gowanda Electronics Corp. Fixed Inductors 10M820JLF

Description
FIXED IND 820NH 415MA 850 MOHM
Request a Quote Datasheet
Description
FIXED IND 820NH 415MA 850 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M820JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M820JLFTR-ND
Fixed Inductors 2639-10M820JLFTR-ND
FIXED IND 820NH 415MA 850 MOHM

FIXED IND 820NH 415MA 850 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M820JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.027uH 250MHz 0.4A Inductor and Choke - 71-0402CS-27NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0270 microH
Inductance Tolerance 5 (+/- %)
View Details
AX02 Series SMD Power Shielded Inductors - AX02-300R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 0.6000 microH
DCR 0.0013 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details