Gowanda Electronics Corp. Fixed Inductors 10M680KLF

Description
FIXED IND 680NH 495MA 600 MOHM
Request a Quote Datasheet
Description
FIXED IND 680NH 495MA 600 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M680KLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M680KLFTR-ND
Fixed Inductors 2639-10M680KLFTR-ND
FIXED IND 680NH 495MA 600 MOHM

FIXED IND 680NH 495MA 600 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M680KLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Smoothing Filter Chokes - C-44U - Triad Magnetics
Specs
Inductance Range 1000 microH
Rated DC Current 0.0 milliamps
DCR 0.0460 ohms
View Details
2 suppliers
150uH 25A Inductor and Choke - 839-DLFL-0147-25D2 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 150 microH
Lead Style Radial; Radial
View Details
2 suppliers