Gowanda Electronics Corp. Fixed Inductors 10M331J

Description
FIXED IND 3.3UH 270MA 850 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.3UH 270MA 850 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M331JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M331JTR-ND
Fixed Inductors 2639-10M331JTR-ND
FIXED IND 3.3UH 270MA 850 MOHM

FIXED IND 3.3UH 270MA 850 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M331JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Rod Core Inductor - RC-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5600 microH
DCR 6.1 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DSO1-25-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details