Gowanda Electronics Corp. Fixed Inductors 10M273K

Description
FIXED IND 270UH 47MA 25 OHM TH
Request a Quote Datasheet
Description
FIXED IND 270UH 47MA 25 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M273KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M273KTR-ND
Fixed Inductors 2639-10M273KTR-ND
FIXED IND 270UH 47MA 25 OHM TH

FIXED IND 270UH 47MA 25 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M273KTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers