Gowanda Electronics Corp. Fixed Inductors 10M243J

Description
FIXED IND 240UH 49MA 23 OHM TH
Request a Quote Datasheet
Description
FIXED IND 240UH 49MA 23 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M243JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M243JTR-ND
Fixed Inductors 2639-10M243JTR-ND
FIXED IND 240UH 49MA 23 OHM TH

FIXED IND 240UH 49MA 23 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M243JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-5N1 0302CS-5N1XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details