Gowanda Electronics Corp. Fixed Inductors 10M222J

Description
FIXED IND 22UH 140MA 3.3 OHM TH
Request a Quote Datasheet
Description
FIXED IND 22UH 140MA 3.3 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M222JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M222JTR-ND
Fixed Inductors 2639-10M222JTR-ND
FIXED IND 22UH 140MA 3.3 OHM TH

FIXED IND 22UH 140MA 3.3 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M222JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-33N 026011C-33NXJRW , 026011C-33NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - CMT-8113-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers