FIXED IND 2.2UH 395MA 400 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 2639-10M221KTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Mounting Option | Through Hole |
| Technology | Wirewound |
| Core Material | Powdered Iron |
| Configuration | Fixed |