Gowanda Electronics Corp. Fixed Inductors 10M202JLF

Description
FIXED IND 20UH 142MA 3.2 OHM TH
Request a Quote Datasheet
Description
FIXED IND 20UH 142MA 3.2 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M202JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M202JLFTR-ND
Fixed Inductors 2639-10M202JLFTR-ND
FIXED IND 20UH 142MA 3.2 OHM TH

FIXED IND 20UH 142MA 3.2 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M202JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Powdered Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-16N 0402CS-16NXJRW , 0402CS-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details