Gowanda Electronics Corp. Fixed Inductors 10M183JLF

Description
FIXED IND 180UH 57MA 17 OHM TH
Request a Quote Datasheet
Description
FIXED IND 180UH 57MA 17 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M183JLFTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M183JLFTR-ND
Fixed Inductors 2639-10M183JLFTR-ND
FIXED IND 180UH 57MA 17 OHM TH

FIXED IND 180UH 57MA 17 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M183JLFTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-91N 0302CS-91NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-A22A-D64M-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details