Gowanda Electronics Corp. Fixed Inductors 10M153J

Description
FIXED IND 150UH 61MA 15 OHM TH
Request a Quote Datasheet
Description
FIXED IND 150UH 61MA 15 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-10M153JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-10M153JTR-ND
Fixed Inductors 2639-10M153JTR-ND
FIXED IND 150UH 61MA 15 OHM TH

FIXED IND 150UH 61MA 15 OHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-10M153JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Technology Wirewound
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-9N5 0402CT-9N5XJRW , 0402CT-9N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers