Gowanda Electronics Corp. Fixed Inductors 050AT1502H

Description
FIXED IND 15UH 6.7A 12 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 15UH 6.7A 12 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-050AT1502H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-050AT1502H-ND
Fixed Inductors 2639-050AT1502H-ND
FIXED IND 15UH 6.7A 12 MOHM TH

FIXED IND 15UH 6.7A 12 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-050AT1502H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-403R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0100 ohms
View Details
Compensated Choke, 1-phase - DKCV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 900 to 180000 microH
View Details