Gowanda Electronics Corp. Fixed Inductors 050AT1002HMLF

Description
FIXED IND 10UH 7.36A 10 MOHM TH
Request a Quote Datasheet
Description
FIXED IND 10UH 7.36A 10 MOHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-050AT1002HMLF-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-050AT1002HMLF-ND
Fixed Inductors 2639-050AT1002HMLF-ND
FIXED IND 10UH 7.36A 10 MOHM TH

FIXED IND 10UH 7.36A 10 MOHM TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-050AT1002HMLF-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 840mA Inductor and Choke - 71-0402CS-3N9XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 5 (+/- %)
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers