Gowanda Electronics Corp. Fixed Inductors 040AT5002SM

Description
FIXED IND 50UH 1.9A 110 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 50UH 1.9A 110 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 2639-040AT5002SMTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
2639-040AT5002SMTR-ND
Fixed Inductors 2639-040AT5002SMTR-ND
FIXED IND 50UH 1.9A 110 MOHM SMD

FIXED IND 50UH 1.9A 110 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 2639-040AT5002SMTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 130 C (-67 to 266 F)
Mounting Option Surface Mount Technology
Technology Toroid
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
300uH 16A Inductor and Choke - 839-DLFP-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Lead Wire
View Details
2 suppliers