GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Circulator Pumps INTG3-562, 563

Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Datasheet
Description
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Circulator Pumps - INTG3-562, 563 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Circulator Pumps
INTG3-562, 563
Magnetic Drive Circulator Pumps INTG3-562, 563
Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Designed for the circulation and transfer of fluids, GRI's Integrity Series Magnetic Drive Circulator Pumps offer a flexible and robust pumping solution to OEM fluid circulation applications. By manufacturing the motors and the majority of the pump's components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated 9 to 24 volt brushless DC variable speed motor, the magnetically coupled centrifugal pumps incorporate the components into a compact, lightweight design, eliminating motor bearings and leaving the impeller assembly as the only moving part. Fewer parts promote long life, quiet operation, and low power consumption. GRI's DC powered variable speed pumps are ideal for a multiple of OEM applications where a small footprint is desired and high performance is expected. Applications and markets include, but are not limited to, chillers, coolers, medical devices, laser systems, alternative power units, hydronic heating and cooling, recreation and public transit vehicles, fuel cells, beverage dispensers, printing and imaging, and others.

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number INTG3-562, 563
Product Name Magnetic Drive Circulator Pumps
Pump Type Circulation Pump; Magnetic Drive Pump
Discharge Pressure 91.9 psi (64.59 m of Water)
Liquid Flow 6.700 GPM (25.38 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F_1__NPT___BSP - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 6 x 3 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 50.000 to 250.000 GPM (189.39 to 946.97 L/min)
HP 10.00 to 30.00 HP
View Details
High/Low Pump - HL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source NoSourceIncluded
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details