GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 17651-058

Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet
Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 17651-058 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
17651-058
Magnetic Drive Pump 17651-058
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 17651-058
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.390 inch (9.91 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

11 1/2A3-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 1.500 inch (38.1 mm)
Power Source NoSourceIncluded; Basic
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details