GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 17651-054

Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet
Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 17651-054 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
17651-054
Magnetic Drive Pump 17651-054
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer

Supplier's Site Datasheet
Pump - 44689869 - Radwell International
Willingboro, NJ, United States
CENTRIFUGAL PUMP, 17650 SERIES, MAGNETIC DRIVE II, 115 VAC, 1 PHASE, INLET PORT 1/2 INCH MHB, DISCHARGE PORT 1/2 INCH MHB. FREE 2 YEAR RADWELL WARRANTY

CENTRIFUGAL PUMP, 17650 SERIES, MAGNETIC DRIVE II, 115 VAC, 1 PHASE, INLET PORT 1/2 INCH MHB, DISCHARGE PORT 1/2 INCH MHB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pump -  - Radwell International
Willingboro, NJ, United States
Pump
Pump
GORMAN RUPP Machine Parts 17651-054

GORMAN RUPP Machine Parts 17651-054

Supplier's Site

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company) Radwell International
Product Category Liquid Handling Pumps Liquid Handling Pumps
Product Number 17651-054 44689869
Product Name Magnetic Drive Pump Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.390 inch (9.91 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Sealless Magnetic Driven Centrifugal Pumps Type KMB/KMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 308.201 GPM (1167.43 L/min)
View Details
Air-Driven Refrigerant Pump -  - Haskel International LLC
Haskel International LLC
Specs
Pump Type Positive Displacement Pump; Refrigerant Pump
Liquid Flow 11.221 to 11.969 GPM (42.50 to 45.34 L/min)
Discharge Size 0.375 to 0.500 inch (9.52 to 12.7 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 10 x 6 (MEGAGRINDER) - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 250.000 to 1500.000 GPM (946.97 to 5681.82 L/min)
HP 20.00 to 100.00 HP
View Details