GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 17651-053

Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet
Description
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 17651-053 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
17651-053
Magnetic Drive Pump 17651-053
Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast omers) - a. EPT/EPDMb. Viton®/Fluoroelastom er

Pump Specifications: Flow Rates - Range to 5.5 gpm; maximum head 12 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 Hz Drip-proof, shaded poleb. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(17651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elastomers) - a. EPT/EPDMb. Viton®/Fluoroelastomer

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 17651-053
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Discharge Size 0.390 inch (9.91 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - HL - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Fixed Displacement Hydraulic Vane Pumps - BQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Liquid Flow 2.112 to 97.680 GPM (8.00 to 370.00 L/min)
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details