Gorman-Rupp Company (The) Motor Driven Pump 15670-001

Description
DISCONTINUED BY MANUFACTURER, MOTOR PUMP, 115VAC, 50/60HZ, 1/20HP, 1PH, 0.60AMP, 3450RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, MOTOR PUMP, 115VAC, 50/60HZ, 1/20HP, 1PH, 0.60AMP, 3450RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 140530804 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
140530804
Motor Driven Pump 140530804
DISCONTINUED BY MANUFACTURER, MOTOR PUMP, 115VAC, 50/60HZ, 1/20HP, 1PH, 0.60AMP, 3450RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, MOTOR PUMP, 115VAC, 50/60HZ, 1/20HP, 1PH, 0.60AMP, 3450RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 140530804
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details
02K11-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details