Pump Specifications: Flow Rates - Range to 3.75 gpm; maximum head 5.6 feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz; 230V, 50/60 , shaded pole, impedance protected, sleeve bearing. 12VDC Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body & Housing - a. Vectra®*(15651-054, -055,-056 & -057)b. Noryl®Impeller - Vectra®*Bearings - Vectra®*Pump Shaft - Ceramic Thrust Bearings - Glass-Filled Teflon®O-Rings(Elast
| GRI Pumps (A Gorman-Rupp Company) | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 15651-054 |
| Product Name | Magnetic Drive Pump |
| Pump Type | Magnetic Drive Pump |
| Discharge Pressure | 75.0 psi (52.73 m of Water) |
| Liquid Flow | 3.750 GPM (14.20 L/min) |
| Discharge Size | 0.520 inch (13.21 mm) |
| Media Temperature | 203 F (95 C) |