GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 14110-053

Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet
Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 14110-053 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
14110-053
Magnetic Drive Pump 14110-053
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 , shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 14110-053
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 27.000 GPM (102.27 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Portable Bypass Pump -  - Vaughan Company
Specs
Pump Type Dewatering Pump; Trash Pump
Liquid Flow 50.000 to 10000.000 GPM (189.39 to 37878.79 L/min)
Discharge Size 3.000 to 16.000 inch (76.2 to 406 mm)
View Details
Load Sense Ferra Series Pumps - F30/LS - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2300.0 to 4000.0 psi (1617 to 2812 m of Water)
Liquid Flow 44.000 to 91.000 GPM (166.67 to 344.70 L/min)
View Details
Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details