GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 14110-051

Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet
Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 14110-051 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
14110-051
Magnetic Drive Pump 14110-051
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/ protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 14110-051
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 27.000 GPM (102.27 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details
82D1-XR550-X Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Dewatering Pump; Self-Priming Pump
Liquid Flow 395.000 GPM (1496.21 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details