GRI Pumps (A Gorman-Rupp Company) Magnetic Drive Pump 14110-050

Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet
Description
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Drive Pump - 14110-050 - GRI Pumps (A Gorman-Rupp Company)
Bellville, OH, United States
Magnetic Drive Pump
14110-050
Magnetic Drive Pump 14110-050
Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Pump Specifications: Flow Rates - Range to 27 gpm; maximum head 27.5feet. Maximum system pressure is 75 - a. 115V, 50/60 Hz;230V, 50/60 Hz Vented, shaded pole, thermally protected. 115V, 50/60 Hz; 230V,50/60 Hz, TEFC/PSA, thermally protected Fluid Temperature - To 203°F (95°C)Materials in Contact with Solution: Body- Ryton®Impeller - Ryton® with Epoxy adhesive

Supplier's Site Datasheet

Technical Specifications

  GRI Pumps (A Gorman-Rupp Company)
Product Category Liquid Handling Pumps
Product Number 14110-050
Product Name Magnetic Drive Pump
Pump Type Magnetic Drive Pump
Discharge Pressure 75.0 psi (52.73 m of Water)
Liquid Flow 27.000 GPM (102.27 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 203 F (95 C)
Unlock Full Specs
to access all available technical data

Similar Products

BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details