Gorbel Inc. Wall Mounted Tool Solution Jib Crane

Description
These Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The Wall Mounted Tool Solution Jib Cranes excel in tight work spaces. The small bracket centers make them ideal for low-headroom applications. Here are some key features of our Wall Mounted Tool Solution Jib Cranes: Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Description
These Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The Wall Mounted Tool Solution Jib Cranes excel in tight work spaces. The small bracket centers make them ideal for low-headroom applications. Here are some key features of our Wall Mounted Tool Solution Jib Cranes: Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Mounted Tool Solution Jib Crane from Gorbel Inc. is designed for applications involving suspended tooling and light-duty lifting. It supports tool balancers, hoists, vacuum lifters, and welding wire feeders, making it suitable for tight workspaces and low-headroom environments. The crane offers a rotation capability of up to 200 degrees and is available in capacities of 50 pounds with spans up to 10 feet, and 150 pounds with spans up to 12 feet. This jib crane features an enclosed track design that allows for smooth movement and long service life, while its rigid runways ensure superior load positioning without unwanted movement. Installation is straightforward, requiring only a standard 6-inch concrete floor. The product is engineered to be lightweight and cost-effective, making it a practical choice for managing suspended tools in various industrial settings.

Datasheet Summary
Powered by GS/AI

The Wall Mounted Tool Solution Jib Crane from Gorbel Inc. is designed for applications involving suspended tooling and light-duty lifting. It supports tool balancers, hoists, vacuum lifters, and welding wire feeders, making it suitable for tight workspaces and low-headroom environments. The crane offers a rotation capability of up to 200 degrees and is available in capacities of 50 pounds with spans up to 10 feet, and 150 pounds with spans up to 12 feet. This jib crane features an enclosed track design that allows for smooth movement and long service life, while its rigid runways ensure superior load positioning without unwanted movement. Installation is straightforward, requiring only a standard 6-inch concrete floor. The product is engineered to be lightweight and cost-effective, making it a practical choice for managing suspended tools in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Wall Mounted Tool Solution Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Wall Mounted Tool Solution Jib Crane
Wall Mounted Tool Solution Jib Crane
These Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The Wall Mounted Tool Solution Jib Cranes excel in tight work spaces. The small bracket centers make them ideal for low-headroom applications. Here are some key features of our Wall Mounted Tool Solution Jib Cranes: Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders Up to 200° rotation Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’) Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes: A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    These Jib Cranes were designed to be a durable, lightweight option for applications with suspended tooling or light duty lifting. The Wall Mounted Tool Solution Jib Cranes excel in tight work spaces. The small bracket centers make them ideal for low-headroom applications. Here are some key features of our Wall Mounted Tool Solution Jib Cranes:
  • Used for supporting tool balancers, hoists, vacuum lifters and welding wire feeders
  • Up to 200° rotation
  • Capacities of 50 lbs. (spans to 10’) and 150 lbs. (spans to 12’)
  • Designed to be smaller, lighter and more cost effective for applications with suspended tools Read through articles on the benefits of utilizing Enclosed Track Jib Cranes:
    • A Dozen Ways Ergonomic Jib Cranes Contribute to Higher Productivity and Safety

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Wall Mounted Tool Solution Jib Crane
Type Jib Crane - Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S6000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
Counterbalance Cranes - HP-1000R - David Round
Specs
Features Tilting Boom or Jib; Wheels
Type Davit
Capacity 0.5000 tons (0.4536 metric tons)
View Details