Gorbel Inc. Wall Cantilever Jib Crane

Description
The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very close to the underside of the lowest ceiling obstruction. Here are some key features of our Wall Cantilever Jib Crane: The fittings contain bronze bushings and oil-impregnated bronze thrust washers which provide for easy rotation and superior load positioning Fabricated steel fittings provide excellent torsional rigidity When the bracket center dimension is 6’ 0” or less, the mast/boom connection is welded. This provides the most economical means of installation When the bracket center is greater than 6’ 0”, a bolted mast/boom connection is used, which enables the larger cranes to be shipped disassembled for ease of handling during shipping and installation Grease fittings are provided for easy field lubricationPrior to selecting a Wall Cantilever Jib Crane for your application, two key requirements must be met. The jib crane needs a structurally adequate wall or column to support it. There must be sufficient clearance above the boom throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Description
The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very close to the underside of the lowest ceiling obstruction. Here are some key features of our Wall Cantilever Jib Crane: The fittings contain bronze bushings and oil-impregnated bronze thrust washers which provide for easy rotation and superior load positioning Fabricated steel fittings provide excellent torsional rigidity When the bracket center dimension is 6’ 0” or less, the mast/boom connection is welded. This provides the most economical means of installation When the bracket center is greater than 6’ 0”, a bolted mast/boom connection is used, which enables the larger cranes to be shipped disassembled for ease of handling during shipping and installation Grease fittings are provided for easy field lubricationPrior to selecting a Wall Cantilever Jib Crane for your application, two key requirements must be met. The jib crane needs a structurally adequate wall or column to support it. There must be sufficient clearance above the boom throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Datasheet Summary
Powered by GS/AI

The Wall Cantilever Jib Crane from Gorbel Inc. is designed to maximize headroom and provide efficient hoist coverage with a rotation capability of up to 200 degrees. It supports capacities ranging from 250 pounds to 5 tons and spans from 8 to 20 feet. The crane features bronze bushings and oil-impregnated bronze thrust washers for smooth rotation and precise load positioning. Fabricated steel fittings ensure torsional rigidity, while the mast/boom connection is welded for spans of 6 feet or less, and bolted for larger spans, facilitating easier shipping and installation. The crane requires a structurally adequate wall or column for support and sufficient clearance above the boom throughout its arc. It is suitable for various applications, including use in bays, along walls, or as a supplement to overhead crane systems.

Datasheet Summary
Powered by GS/AI

The Wall Cantilever Jib Crane from Gorbel Inc. is designed to maximize headroom and provide efficient hoist coverage with a rotation capability of up to 200 degrees. It supports capacities ranging from 250 pounds to 5 tons and spans from 8 to 20 feet. The crane features bronze bushings and oil-impregnated bronze thrust washers for smooth rotation and precise load positioning. Fabricated steel fittings ensure torsional rigidity, while the mast/boom connection is welded for spans of 6 feet or less, and bolted for larger spans, facilitating easier shipping and installation. The crane requires a structurally adequate wall or column for support and sufficient clearance above the boom throughout its arc. It is suitable for various applications, including use in bays, along walls, or as a supplement to overhead crane systems.

Suppliers

Company
Product
Description
Supplier Links
Wall Cantilever Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Wall Cantilever Jib Crane
Wall Cantilever Jib Crane
The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very close to the underside of the lowest ceiling obstruction. Here are some key features of our Wall Cantilever Jib Crane: The fittings contain bronze bushings and oil-impregnated bronze thrust washers which provide for easy rotation and superior load positioning Fabricated steel fittings provide excellent torsional rigidity When the bracket center dimension is 6’ 0” or less, the mast/boom connection is welded. This provides the most economical means of installation When the bracket center is greater than 6’ 0”, a bolted mast/boom connection is used, which enables the larger cranes to be shipped disassembled for ease of handling during shipping and installation Grease fittings are provided for easy field lubricationPrior to selecting a Wall Cantilever Jib Crane for your application, two key requirements must be met. The jib crane needs a structurally adequate wall or column to support it. There must be sufficient clearance above the boom throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    The Wall Cantilever Jib Crane provide hoist coverage and 200° rotation for individual use in bays, along walls or columns of plants, or as a supplement to an overhead crane or monorail system. This jib has the advantage of providing maximum lift for the hoist, since it can be installed very close to the underside of the lowest ceiling obstruction. Here are some key features of our Wall Cantilever Jib Crane:
  • The fittings contain bronze bushings and oil-impregnated bronze thrust washers which provide for easy rotation and superior load positioning
  • Fabricated steel fittings provide excellent torsional rigidity
  • When the bracket center dimension is 6’ 0” or less, the mast/boom connection is welded. This provides the most economical means of installation
  • When the bracket center is greater than 6’ 0”, a bolted mast/boom connection is used, which enables the larger cranes to be shipped disassembled for ease of handling during shipping and installation
  • Grease fittings are provided for easy field lubricationPrior to selecting a Wall Cantilever Jib Crane for your application, two key requirements must be met. The jib crane needs a structurally adequate wall or column to support it. There must be sufficient clearance above the boom throughout its arc.

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Wall Cantilever Jib Crane
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S9000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
EP Series 3 Ton Free Standing Jib Cranes - DRA6-14-18 - David Round
Specs
Features Motorized Motion (optional feature)
Type Jib Crane - Floor Mount
Capacity 3 tons (2.72 metric tons)
View Details