Gorbel Inc. Mast Type Jib Crane

Description
Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are some key features of our Mast Type Jib Crane: 2 available styles: Full Cantilever or Drop Cantilever Mast type cranes are the most cost effective of the 360° rotation jib styles because of their simple, efficient design that usually requires no special foundation Exerts the least amount of force of any Gorbel® jib on its supporting structure Uses a self-aligning radial bushing at the top which cannot be displaced, and an identical self-aligning radial bushing at the bottom which, when used in combination with an oil-impregnated bronze thrust washer, provides ease of movement Mast/beam connections eliminate the need for tie rods or knee braces found on competitive designs, thus permitting maximum trolley travelPrior to selecting a Mast Type Jib Crane for your application, three key requirements must be met. An adequate structural support to stabilize the crane at the top of the mast must exist. If the jib is installed underneath an overhead crane runway or building truss, then the deflection of the supporting member may not exceed 1/2 inch. There must be clearance overhead for the pivot assembly and the boom to rotate. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Description
Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are some key features of our Mast Type Jib Crane: 2 available styles: Full Cantilever or Drop Cantilever Mast type cranes are the most cost effective of the 360° rotation jib styles because of their simple, efficient design that usually requires no special foundation Exerts the least amount of force of any Gorbel® jib on its supporting structure Uses a self-aligning radial bushing at the top which cannot be displaced, and an identical self-aligning radial bushing at the bottom which, when used in combination with an oil-impregnated bronze thrust washer, provides ease of movement Mast/beam connections eliminate the need for tie rods or knee braces found on competitive designs, thus permitting maximum trolley travelPrior to selecting a Mast Type Jib Crane for your application, three key requirements must be met. An adequate structural support to stabilize the crane at the top of the mast must exist. If the jib is installed underneath an overhead crane runway or building truss, then the deflection of the supporting member may not exceed 1/2 inch. There must be clearance overhead for the pivot assembly and the boom to rotate. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Datasheet Summary
Powered by GS/AI

The Mast Type Jib Crane from Gorbel Inc. is designed for floor-supported applications, offering 360° rotation through a top and bottom bearing assembly. It is available in two styles: Full Cantilever and Drop Cantilever. This crane is noted for its cost-effectiveness, as its efficient design typically does not require a special foundation, making it suitable for various environments. The crane exerts minimal force on its supporting structure, which is beneficial for stability. Key features include a self-aligning radial bushing at both the top and bottom, which enhances ease of movement, and a design that eliminates the need for tie rods or knee braces, allowing for maximum trolley travel. The Mast Type Jib Crane is compatible with standard 6" concrete floors and is designed for easy installation. It supports capacities ranging from 250 pounds to 5 tons and spans from 10 to 20 feet, making it versatile for different lifting needs.

Datasheet Summary
Powered by GS/AI

The Mast Type Jib Crane from Gorbel Inc. is designed for floor-supported applications, offering 360° rotation through a top and bottom bearing assembly. It is available in two styles: Full Cantilever and Drop Cantilever. This crane is noted for its cost-effectiveness, as its efficient design typically does not require a special foundation, making it suitable for various environments. The crane exerts minimal force on its supporting structure, which is beneficial for stability. Key features include a self-aligning radial bushing at both the top and bottom, which enhances ease of movement, and a design that eliminates the need for tie rods or knee braces, allowing for maximum trolley travel. The Mast Type Jib Crane is compatible with standard 6" concrete floors and is designed for easy installation. It supports capacities ranging from 250 pounds to 5 tons and spans from 10 to 20 feet, making it versatile for different lifting needs.

Suppliers

Company
Product
Description
Supplier Links
Mast Type Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Mast Type Jib Crane
Mast Type Jib Crane
Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are some key features of our Mast Type Jib Crane: 2 available styles: Full Cantilever or Drop Cantilever Mast type cranes are the most cost effective of the 360° rotation jib styles because of their simple, efficient design that usually requires no special foundation Exerts the least amount of force of any Gorbel® jib on its supporting structure Uses a self-aligning radial bushing at the top which cannot be displaced, and an identical self-aligning radial bushing at the bottom which, when used in combination with an oil-impregnated bronze thrust washer, provides ease of movement Mast/beam connections eliminate the need for tie rods or knee braces found on competitive designs, thus permitting maximum trolley travelPrior to selecting a Mast Type Jib Crane for your application, three key requirements must be met. An adequate structural support to stabilize the crane at the top of the mast must exist. If the jib is installed underneath an overhead crane runway or building truss, then the deflection of the supporting member may not exceed 1/2 inch. There must be clearance overhead for the pivot assembly and the boom to rotate. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    Mast Type Jib Cranes are floor supported, top stabilized, and capable of 360° rotation via a top and bottom bearing assembly. They are the most cost effective of the 360° rotation jib styles because their efficient design usually requires no special foundation. Here are some key features of our Mast Type Jib Crane:
  • 2 available styles: Full Cantilever or Drop Cantilever
  • Mast type cranes are the most cost effective of the 360° rotation jib styles because of their simple, efficient design that usually requires no special foundation
  • Exerts the least amount of force of any Gorbel® jib on its supporting structure
  • Uses a self-aligning radial bushing at the top which cannot be displaced, and an identical self-aligning radial bushing at the bottom which, when used in combination with an oil-impregnated bronze thrust washer, provides ease of movement
  • Mast/beam connections eliminate the need for tie rods or knee braces found on competitive designs, thus permitting maximum trolley travelPrior to selecting a Mast Type Jib Crane for your application, three key requirements must be met. An adequate structural support to stabilize the crane at the top of the mast must exist. If the jib is installed underneath an overhead crane runway or building truss, then the deflection of the supporting member may not exceed 1/2 inch. There must be clearance overhead for the pivot assembly and the boom to rotate.

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Mast Type Jib Crane
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S9000A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Jib Cranes - Unified Jib Cranes - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type Jib Crane - Floor Mount
View Details
Motivation Industrial Equipment Limited
Specs
Features Tilting Boom or Jib; Wheels
Certification CSA
Type Jib Crane - Floor Mount
View Details