Gorbel Inc. Free Standing Jib Crane

Description
Free Standing Jib Cranes are Gorbel’s most versatile crane and are best for heavy duty, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged operation. Here are some key features of our Free Standing Jib Crane: 3 available mounting styles – base plate mounted, Insert mounted (permanent), sleeve mounted (removable) Boxed style head provides benefits from install to operation of the jib crane Full supporting triangular gussets that minimize crane deflection, making it easier to accurately position loads In-head, enclosed bottom entry collector assembly allows the option to add power to the hoist for 360 degree rotation at the time of or after purchase Head retaining pin provides resistance to accidental upward dislodgement of the head Prior to selecting a Free Standing Jib Crane for your application, two key requirements must be met. The jib crane needs to be supported by a structurally adequate foundation unless you choose a foundationless design. There must be sufficient clearance above the boom (nominally 3 inches) throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet
Description
Free Standing Jib Cranes are Gorbel’s most versatile crane and are best for heavy duty, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged operation. Here are some key features of our Free Standing Jib Crane: 3 available mounting styles – base plate mounted, Insert mounted (permanent), sleeve mounted (removable) Boxed style head provides benefits from install to operation of the jib crane Full supporting triangular gussets that minimize crane deflection, making it easier to accurately position loads In-head, enclosed bottom entry collector assembly allows the option to add power to the hoist for 360 degree rotation at the time of or after purchase Head retaining pin provides resistance to accidental upward dislodgement of the head Prior to selecting a Free Standing Jib Crane for your application, two key requirements must be met. The jib crane needs to be supported by a structurally adequate foundation unless you choose a foundationless design. There must be sufficient clearance above the boom (nominally 3 inches) throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Standing Jib Crane -  - Gorbel Inc.
Fishers, NY, USA
Free Standing Jib Crane
Free Standing Jib Crane
Free Standing Jib Cranes are Gorbel’s most versatile crane and are best for heavy duty, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged operation. Here are some key features of our Free Standing Jib Crane: 3 available mounting styles – base plate mounted, Insert mounted (permanent), sleeve mounted (removable) Boxed style head provides benefits from install to operation of the jib crane Full supporting triangular gussets that minimize crane deflection, making it easier to accurately position loads In-head, enclosed bottom entry collector assembly allows the option to add power to the hoist for 360 degree rotation at the time of or after purchase Head retaining pin provides resistance to accidental upward dislodgement of the head Prior to selecting a Free Standing Jib Crane for your application, two key requirements must be met. The jib crane needs to be supported by a structurally adequate foundation unless you choose a foundationless design. There must be sufficient clearance above the boom (nominally 3 inches) throughout its arc. FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge • Ease of Installation / install on any standard 6" concrete floor • Smooth rolling surface / Easier movement of bridge and trolleys • Multiple track profiles and spanning capabilities/Adaptab le, flexible, and cost competitive
    Free Standing Jib Cranes are Gorbel’s most versatile crane and are best for heavy duty, high productivity applications. They are the perfect jib crane to place underneath large bridge cranes, in open areas where they can serve several work stations, in outdoor applications such as loading docks, or in machining and assembly operations where they can be overlapped with other jib cranes to provide staged operation. Here are some key features of our Free Standing Jib Crane:
  • 3 available mounting styles – base plate mounted, Insert mounted (permanent), sleeve mounted (removable)
  • Boxed style head provides benefits from install to operation of the jib crane
  • Full supporting triangular gussets that minimize crane deflection, making it easier to accurately position loads
  • In-head, enclosed bottom entry collector assembly allows the option to add power to the hoist for 360 degree rotation at the time of or after purchase
  • Head retaining pin provides resistance to accidental upward dislodgement of the head Prior to selecting a Free Standing Jib Crane for your application, two key requirements must be met. The jib crane needs to be supported by a structurally adequate foundation unless you choose a foundationless design. There must be sufficient clearance above the boom (nominally 3 inches) throughout its arc.

FEATURES & BENEFITS
• Enclosed track / easy movement and long life
• Rigid runways / superior load positioning – no movement or “crabwalking” of the bridge
• Ease of Installation / install on any standard 6" concrete floor
• Smooth rolling surface / Easier movement of bridge and trolleys
• Multiple track profiles and spanning capabilities/Adaptable, flexible, and cost competitive

Supplier's Site Datasheet

Technical Specifications

  Gorbel Inc.
Product Category Industrial Cranes
Product Name Free Standing Jib Crane
Features Motorized Motion
Unlock Full Specs
to access all available technical data

Similar Products

Gantry Crane, Porta Gantry 500-5000kg WLL ton 0.5 - 6015PGAS00500S5500A - Certex UK
Specs
Type Gantry Crane
Capacity 0.5512 tons (0.5000 metric tons)
View Details
Crane Kits For Explosion-Proof Air Cranes -  - J.D. Neuhaus
Specs
Features Pendant
Certification Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X)
Type Bridge / Overhead Crane
View Details
Cranes - Control Handles - Columbus McKinnon Corporation
Columbus McKinnon Corporation
View Details
Ergonomic Manufacturing Group, Inc.
Specs
Type Bridge / Overhead Crane
Capacity 0.1250 tons (0.1134 metric tons)
Lift Travel 14 ft (42.67 dm)
View Details