650V 4A 2.1Ω@10V,2A 38W 4V@250uA N Channel TO-252-2 MOSFETs ROHS
650V 4A 2.1Ω@10V,2A 38W 4V@250uA 1 N-Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | 4N65 | 4N65 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 650 volts | |
| VGS(off) | 4 volts |