Integrated Circuits (ICs) - Diodes - Switching Diode
100V 400mW Single 1.25V@150mA 8ns 150mA SOD-123FL Switching Diode ROHS
| Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Diodes | Diodes |
| Product Number | 1N4148WL | 1N4148WL |
| Product Name | Integrated Circuits (ICs) - Diodes - Switching Diode | Diodes >> Switching Diode |
| Diode Applications | Switching | Switching |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| RoHS Compliant | RoHS |