Golledge Electronics Ltd. Crystals MP12641

Description
12.0MHZ GSX-333/334AF SM CRYSTAL
Request a Quote Datasheet
Description
12.0MHZ GSX-333/334AF SM CRYSTAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP12641CT-ND - DigiKey
Thief River Falls, MN, United States
12.0MHZ GSX-333/334AF SM CRYSTAL

12.0MHZ GSX-333/334AF SM CRYSTAL

Buy Now Datasheet
Crystals - 5254-MP12641TR-ND - DigiKey
Thief River Falls, MN, United States
12.0MHZ GSX-333/334AF SM CRYSTAL

12.0MHZ GSX-333/334AF SM CRYSTAL

Buy Now Datasheet
Crystals - 5254-MP12641DKR-ND - DigiKey
Thief River Falls, MN, United States
12.0MHZ GSX-333/334AF SM CRYSTAL

12.0MHZ GSX-333/334AF SM CRYSTAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP12641CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Units - 8149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
4 Pin Crystal C3E - C3E-27.120-12-1015-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details