Golledge Electronics Ltd. Crystals MP11657

Description
76.80 MHz GSX-223/1P4AF SM Cryst
Request a Quote Datasheet
Description
76.80 MHz GSX-223/1P4AF SM Cryst
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP11657DKR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-223/1P4AF SM Cryst

76.80 MHz GSX-223/1P4AF SM Cryst

Buy Now Datasheet
Crystals - 5254-MP11657TR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-223/1P4AF SM Cryst

76.80 MHz GSX-223/1P4AF SM Cryst

Buy Now Datasheet
Crystals - 5254-MP11657CT-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-223/1P4AF SM Cryst

76.80 MHz GSX-223/1P4AF SM Cryst

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP11657DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-2.000MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Units - 1734321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 12.288MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details