Golledge Electronics Ltd. Crystals MP11648

Description
76.80 MHz GSX-113/1P4AF SM Cryst
Request a Quote Datasheet
Description
76.80 MHz GSX-113/1P4AF SM Cryst
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP11648TR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-113/1P4AF SM Cryst

76.80 MHz GSX-113/1P4AF SM Cryst

Buy Now Datasheet
Crystals - 5254-MP11648CT-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-113/1P4AF SM Cryst

76.80 MHz GSX-113/1P4AF SM Cryst

Buy Now Datasheet
Crystals - 5254-MP11648DKR-ND - DigiKey
Thief River Falls, MN, United States
76.80 MHz GSX-113/1P4AF SM Cryst

76.80 MHz GSX-113/1P4AF SM Cryst

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP11648TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Oscillators - 7960580 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
View Details
4 Pin Crystal CA4 - CA4-7.3728-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CA4
Frequency 7.37 MHz
Load Capacitance 20 pF
View Details