Golledge Electronics Ltd. Crystals MP11639

Description
96.0 MHz GSX-223/X SM Crystal 8p
Request a Quote Datasheet
Description
96.0 MHz GSX-223/X SM Crystal 8p
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP11639TR-ND - DigiKey
Thief River Falls, MN, United States
96.0 MHz GSX-223/X SM Crystal 8p

96.0 MHz GSX-223/X SM Crystal 8p

Buy Now Datasheet
Crystals - 5254-MP11639CT-ND - DigiKey
Thief River Falls, MN, United States
96.0 MHz GSX-223/X SM Crystal 8p

96.0 MHz GSX-223/X SM Crystal 8p

Buy Now Datasheet
Crystals - 5254-MP11639DKR-ND - DigiKey
Thief River Falls, MN, United States
96.0 MHz GSX-223/X SM Crystal 8p

96.0 MHz GSX-223/X SM Crystal 8p

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP11639TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-135.0-18-7SX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.5 MHz
View Details
4 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details