Golledge Electronics Ltd. Crystals MP10759

Description
48.0 MHZ GSX-333/MM2NF
Request a Quote Datasheet
Description
48.0 MHZ GSX-333/MM2NF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP10759DKR-ND - DigiKey
Thief River Falls, MN, United States
48.0 MHZ GSX-333/MM2NF

48.0 MHZ GSX-333/MM2NF

Buy Now Datasheet
Crystals - 5254-MP10759CT-ND - DigiKey
Thief River Falls, MN, United States
48.0 MHZ GSX-333/MM2NF

48.0 MHZ GSX-333/MM2NF

Buy Now Datasheet
Crystals - 5254-MP10759TR-ND - DigiKey
Thief River Falls, MN, United States
48.0 MHZ GSX-333/MM2NF

48.0 MHZ GSX-333/MM2NF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP10759DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 7960603 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers