Golledge Electronics Ltd. Crystals MP10604

Description
121.50 MHz GSX-2/X SM Crystal SR
Request a Quote Datasheet
Description
121.50 MHz GSX-2/X SM Crystal SR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP10604CT-ND - DigiKey
Thief River Falls, MN, United States
121.50 MHz GSX-2/X SM Crystal SR

121.50 MHz GSX-2/X SM Crystal SR

Buy Now Datasheet
Crystals - 5254-MP10604TR-ND - DigiKey
Thief River Falls, MN, United States
121.50 MHz GSX-2/X SM Crystal SR

121.50 MHz GSX-2/X SM Crystal SR

Buy Now Datasheet
Crystals - 5254-MP10604DKR-ND - DigiKey
Thief River Falls, MN, United States
121.50 MHz GSX-2/X SM Crystal SR

121.50 MHz GSX-2/X SM Crystal SR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP10604CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Tuning Fork Crystal - CM7V-T1A - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-25.000-18-1050-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 25 MHz
Load Capacitance 18 pF
View Details
Crystals - XC516TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details