Golledge Electronics Ltd. Crystals MP10504

Description
24.0MHZ GSX-333/X SM CRYSTAL 9PF
Request a Quote Datasheet
Description
24.0MHZ GSX-333/X SM CRYSTAL 9PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 5254-MP10504CT-ND - DigiKey
Thief River Falls, MN, United States
24.0MHZ GSX-333/X SM CRYSTAL 9PF

24.0MHZ GSX-333/X SM CRYSTAL 9PF

Buy Now Datasheet
Crystals - 5254-MP10504TR-ND - DigiKey
Thief River Falls, MN, United States
24.0MHZ GSX-333/X SM CRYSTAL 9PF

24.0MHZ GSX-333/X SM CRYSTAL 9PF

Buy Now Datasheet
Crystals - 5254-MP10504DKR-ND - DigiKey
Thief River Falls, MN, United States
24.0MHZ GSX-333/X SM CRYSTAL 9PF

24.0MHZ GSX-333/X SM CRYSTAL 9PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 5254-MP10504CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC7V-T1A-32.768KHZ-9PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 1735897 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details